The ICL8810 is a single-stage flyback controller for constant voltage output with power factor correction and low total harmonic distortion, designed for applications up to 125 W such as LED drivers and smart lighting. It is packaged in a PG-DSO-8 case and supports both primary-side and secondary-side regulation. Features include burst mode for standby power reduction, reduced gate driver voltage during burst and start-up to minimize losses, and VCC wake-up burst operation to maintain regulation under light loads. It operates with quasi-resonant mode and discontinuous conduction mode, handles universal AC input from 90 V to 300 V, and includes comprehensive protections such as overvoltage, overcurrent, brownout, and overtemperature. Jitter functionality and DC input support are not included.
Single-stage PFC flyback controller for constant voltage output
The ICL8810 is a single-stage PFC flyback controller for constant voltage output suitable for primary- and secondary-side regulation and allows for cost-optimized designs with exceptional PFC and THD performance. It comes with integrated burst mode for stand-by power <100 mW suitable for battery charging and smart lighting. The ICL8800 is the cost-effective basic variant without burst mode. The ICL8820 adds built-in jitter.
Summary of Features
Benefits
Potential Applications
Complimentary products
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | LED Drivers |
| Product Number | ICL8810 |
| Product Name | AC-DC LED Driver IC |
| Form Factor | Intgrated Circuit (IC) |