IC LED DRV RGLTR PWM 20WLCSP Product overview: RT8555WSC from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8555WSC can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 35mA 20-WLCSP (1.65x2.05)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 35mA 20-WLCSP (1.65x2.05)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 711928-RT8555WSC
Manufacturer Homepage: www.richtek.com
Reference case: BGA
Reference Date Code: 1514+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 20WLCSP
IC LED DRVR REG PWM 20WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RT8555WSC | RT8555WSCTR-ND | 711928-RT8555WSC | RT8555WSC | RT8555WSC |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - RT8555WSC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.7 to 24 volts | 2.7 to 24 volts | 2.7 to 24 volts | ||
| Number of Channels | 6 # | ||||
| Package Type | Tape & Reel (TR) | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |