RichTek Technology Corporation Board Mount LED Drivers - RT8487GJ6 RT8487GJ6

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793431-RT8487GJ6 Packaging: Reel package Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Applications: Lighting Mounting: SMD Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Voltage Supply MAX: 30V Voltage Supply MIN: 10V Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793431-RT8487GJ6 Packaging: Reel package Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Applications: Lighting Mounting: SMD Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Voltage Supply MAX: 30V Voltage Supply MIN: 10V Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - RT8487GJ6 - 793431-RT8487GJ6 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RT8487GJ6
793431-RT8487GJ6
Board Mount LED Drivers - RT8487GJ6 793431-RT8487GJ6
Manufacturer: Richtek USA Inc. Win Source Part Number: 793431-RT8487GJ6 Packaging: Reel package Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Applications: Lighting Mounting: SMD Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Voltage Supply MAX: 30V Voltage Supply MIN: 10V Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793431-RT8487GJ6
Packaging: Reel package
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Applications: Lighting
Mounting: SMD
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Voltage Supply MAX: 30V
Voltage Supply MIN: 10V
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-RT8487GJ6
LED Driver IC 137-RT8487GJ6
IC LED DRIVER OFFL TSOT23-6 Product overview: RT8487GJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8487GJ6 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TSOT23-6 Product overview: RT8487GJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8487GJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - LED Drivers
RT8487GJ6
PMIC - LED Drivers RT8487GJ6
IC LED DRIVER CTRLR

IC LED DRIVER CTRLR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8487GJ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8487GJ6
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8487GJ6
IC LED DRIVER OFFL TSOT23-6

IC LED DRIVER OFFL TSOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 793431-RT8487GJ6 137-RT8487GJ6 RT8487GJ6 RT8487GJ6
Product Name Board Mount LED Drivers - RT8487GJ6 LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 360651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0462 volts
Output Power 40 watts
Features RoHS Compliant
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
PMIC - LED Drivers - ISL1904FAZ-T7A - Lingto Electronic Limited
Specs
Type Dimmable
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 1140035-HPA00388RTER - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers