Switching Regulator/Controller
Manufacturer: Richtek USA Inc.
Win Source Part Number: 027578-RT8482GS
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 350kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: RT8482
Output Voltage: 48V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 4.5V
Alternative Parts (Cross-Reference): BCR402UE6327XT; BD9489F-GE2; BCR402UE6327; ILD4001E6327HTSA1;
Introduction Date: August 31, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC LED DRIVER CTRLR DIM 16SOP
IC LED DRIVER CTRLR PWM 16SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RT8482GS | 027578-RT8482GS | RT8482GS | RT8482GS |
| Product Name | 420kHz LED Driver IC | PMIC - PMIC - LED Drivers - RT8482GS | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 48 volts | 48 volts | ||
| Number of Channels | 1 # | |||
| Form Factor | Intgrated Circuit (IC) |