RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8482GQW RT8482GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062624-RT8482GQW Packaging: Reel - TR Type: DC DC Controller Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 350kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 48V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EUD-2#PBF; RT8475ZQW; MAX16833AUE/V+T; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062624-RT8482GQW Packaging: Reel - TR Type: DC DC Controller Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 350kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 48V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EUD-2#PBF; RT8475ZQW; MAX16833AUE/V+T; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8482GQW - 062624-RT8482GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8482GQW
062624-RT8482GQW
PMIC - PMIC - LED Drivers - RT8482GQW 062624-RT8482GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 062624-RT8482GQW Packaging: Reel - TR Type: DC DC Controller Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 350kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 48V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EUD-2#PBF; RT8475ZQW; MAX16833AUE/V+T; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062624-RT8482GQW
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 350kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 48V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 4.5V
Alternative Parts (Cross-Reference): LT3755EUD-2#PBF; RT8475ZQW; MAX16833AUE/V+T;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-RT8482GQW
LED Driver IC 137-RT8482GQW
IC LED DRIVER CTRLR DIM 16WQFN, 16WQFN Product overview: RT8482GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8482GQW can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR DIM 16WQFN, 16WQFN Product overview: RT8482GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8482GQW can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8482GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8482GQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8482GQW
IC LED DRIVER CTRLR PWM 16WQFN

IC LED DRIVER CTRLR PWM 16WQFN

Supplier's Site
PMIC - LED Drivers - RT8482GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8482GQW
PMIC - LED Drivers RT8482GQW
IC LED DRIVER CTRLR DIM 16WQFN

IC LED DRIVER CTRLR DIM 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 062624-RT8482GQW 137-RT8482GQW RT8482GQW RT8482GQW
Product Name PMIC - PMIC - LED Drivers - RT8482GQW LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM27964SQ-A/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 to 80 milliamps
View Details
LED Drivers - 9228305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
AC-DC LED Driver IC - ICL8800 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Voltage
Package Type PG-DSO-8
View Details