LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Dimming 8-SOP-EP
Manufacturer: Richtek USA Inc.
Win Source Part Number: 793430-RT8476GSP
Packaging: Reel package
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: Automotive, Lighting, Signage
Mounting: SMD
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Family Name: RT8476
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOP-EP
Voltage Supply MAX: 40V
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): LTC3783EDHD#TR; ILD1151; MAX16804ATP; ILD1151XT;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC LED DRIVER RGLTR 8SOP Product overview: RT8476GSP from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8476GSP can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL SWITCHER 8SOP
IC LED DRIVER RGLTR 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1028-1301-2-ND | 793430-RT8476GSP | 137-RT8476GSP | RT8476GSP | RT8476GSP |
| Product Name | LED Drivers | Board Mount LED Drivers - RT8476GSP | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |