Allegro MicroSystems Inc. Automotive 2A Buck Led Driver A6214KLKTR-T

Description
The A6214/6 provides efficient and flexible LED driving for automotive applications, with constant-current output up to 2A and PWM/analog dimming options. The A6216 includes an integrated fault flag and standalone internal PWM dimming for enhanced functionality. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6214) (A6216) A6214 and A6216 Datasheet Evaluation Boards APEK6214KLK-01-MH Evaluation Board APEK6216KLP-01-MH Evaluation Board
Request a Quote
Description
The A6214/6 provides efficient and flexible LED driving for automotive applications, with constant-current output up to 2A and PWM/analog dimming options. The A6216 includes an integrated fault flag and standalone internal PWM dimming for enhanced functionality. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6214) (A6216) A6214 and A6216 Datasheet Evaluation Boards APEK6214KLK-01-MH Evaluation Board APEK6216KLP-01-MH Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A6214 is an automotive-grade, constant-current buck regulator LED driver capable of delivering up to 2 A output current with PWM and analog dimming capabilities. It integrates a high-side N-channel DMOS switch and operates from a 4.5 V to 55 V supply voltage. The device is available in a 10-pin narrow SOIC package with an exposed thermal pad for enhanced heat dissipation. It is AEC-Q100 qualified, features standalone operation without external PWM control, and includes protection against LED string open/short faults, overcurrent, undervoltage lockout, and thermal shutdown. Typical quiescent current in shutdown is 1 µA.

Datasheet Summary
Powered by GS/AI

The A6214 is an automotive-grade, constant-current buck regulator LED driver capable of delivering up to 2 A output current with PWM and analog dimming capabilities. It integrates a high-side N-channel DMOS switch and operates from a 4.5 V to 55 V supply voltage. The device is available in a 10-pin narrow SOIC package with an exposed thermal pad for enhanced heat dissipation. It is AEC-Q100 qualified, features standalone operation without external PWM control, and includes protection against LED string open/short faults, overcurrent, undervoltage lockout, and thermal shutdown. Typical quiescent current in shutdown is 1 µA.

Suppliers

Company
Product
Description
Supplier Links
Automotive 2A Buck Led Driver - A6214KLKTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Automotive 2A Buck Led Driver
A6214KLKTR-T
Automotive 2A Buck Led Driver A6214KLKTR-T
The A6214/6 provides efficient and flexible LED driving for automotive applications, with constant-current output up to 2A and PWM/analog dimming options. The A6216 includes an integrated fault flag and standalone internal PWM dimming for enhanced functionality. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6214) (A6216) A6214 and A6216 Datasheet Evaluation Boards APEK6214KLK-01-MH Evaluation Board APEK6216KLP-01-MH Evaluation Board

The A6214/6 provides efficient and flexible LED driving for automotive applications, with constant-current output up to 2A and PWM/analog dimming options. The A6216 includes an integrated fault flag and standalone internal PWM dimming for enhanced functionality.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A6214)
  • (A6216)

A6214 and A6216 Datasheet
Evaluation Boards

  • APEK6214KLK-01-MH Evaluation Board
  • APEK6216KLP-01-MH Evaluation Board
Supplier's Site Datasheet
LED Drivers - 620-1776-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1776-2-ND
LED Drivers 620-1776-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-SOIC

Buy Now Datasheet
LED Drivers - 620-1776-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1776-1-ND
LED Drivers 620-1776-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-SOIC

Buy Now Datasheet
LED Drivers - 620-1776-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1776-6-ND
LED Drivers 620-1776-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - A6214KLKTR-T - 1134730-A6214KLKTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6214KLKTR-T
1134730-A6214KLKTR-T
PMIC - PMIC - LED Drivers - A6214KLKTR-T 1134730-A6214KLKTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134730-A6214KLKTR-T Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Automotive Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 10-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 10-LSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 55V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134730-A6214KLKTR-T
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 10-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 10-LSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 55V

Buy Now
Singapore, Singapore
Automotive 55V SOIC LED Driver IC
137-A6214KLKTR-T
Automotive 55V SOIC LED Driver IC 137-A6214KLKTR-T
LED Driver IC, 2-Seg, 4.5-55V, 10-Pin SOIC, AEC-Q100 Product overview: A6214KLKTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 55V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 55V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6214KLKTR-T can be used for catalog matching and distributor lookup.

LED Driver IC, 2-Seg, 4.5-55V, 10-Pin SOIC, AEC-Q100 Product overview: A6214KLKTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 55V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 55V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6214KLKTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6214KLKTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6214KLKTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6214KLKTR-T
IC LED DRVR RGLTR PWM 2A 10SOIC

IC LED DRVR RGLTR PWM 2A 10SOIC

Supplier's Site
PMIC - LED Drivers - A6214KLKTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6214KLKTR-T
PMIC - LED Drivers A6214KLKTR-T
IC LED DRVR REG PWM 2A 10SOIC

IC LED DRVR REG PWM 2A 10SOIC

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A6214KLKTR-T 620-1776-2-ND 1134730-A6214KLKTR-T 137-A6214KLKTR-T A6214KLKTR-T A6214KLKTR-T
Product Name Automotive 2A Buck Led Driver LED Drivers PMIC - PMIC - LED Drivers - A6214KLKTR-T Automotive 55V SOIC LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - A6211 - 1134728-A6211 - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details