IC LED DRIVER CTRLR PWM 14SOP Product overview: RT8475ZS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8475ZS can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-SOP
Manufacturer: Richtek USA Inc.
Win Source Part Number: 106144-RT8475ZS
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 350kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 90V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500
IC LED DRIVER CTRLR DIM 14SOP
IC LED DRIVER CTRLR PWM 14SOP
IC LED DRIVER CTRLR DIM 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RT8475ZS | 1028-1323-2-ND | 106144-RT8475ZS | RT8475ZS | RT8475ZS | 682-RT8475ZS |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - RT8475ZS | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER CTRLR DIM 14SOP |
| Input Voltage | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | 4.5 to 36 volts | ||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 14-SOP | 14-SOIC (0.154, 3.90mm Width) | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |