RichTek Technology Corporation LED Drivers RT7320GSP

Description
LED Driver IC 1 Output AC DC Offline Switcher Dimming 78.3mA 8-SOP-EP
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Dimming 78.3mA 8-SOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1028-1280-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1028-1280-2-ND
LED Drivers 1028-1280-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Dimming 78.3mA 8-SOP-EP

LED Driver IC 1 Output AC DC Offline Switcher Dimming 78.3mA 8-SOP-EP

Buy Now Datasheet
Singapore, Singapore
78.3MA LED Driver IC
137-RT7320GSP
78.3MA LED Driver IC 137-RT7320GSP
IC LED DRIVER OFFL 78.3MA 8SOP Product overview: RT7320GSP from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 78.3MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 78.3MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT7320GSP can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 78.3MA 8SOP Product overview: RT7320GSP from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 78.3MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 78.3MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT7320GSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 968631-RT7320GSP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
968631-RT7320GSP
Integrated Circuits (ICs) - PMIC - LED Drivers 968631-RT7320GSP
Win Source Part Number: 968631-RT7320GSP Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 78.3mA Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 0V Voltage - Supply (Max): 100V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1280-6,-RT7320G SP,1028-1280-2,1028- 1280-1 Base Product Number: RT7320

Win Source Part Number: 968631-RT7320GSP
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output / Channel: 78.3mA
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 0V
Voltage - Supply (Max): 100V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1280-6,-RT7320GSP,1028-1280-2,1028-1280-1
Base Product Number: RT7320

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT7320GSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT7320GSP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT7320GSP
IC LED DRIVER OFFL 78.3MA 8SOP

IC LED DRIVER OFFL 78.3MA 8SOP

Supplier's Site
PMIC - LED Drivers - RT7320GSP - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT7320GSP
PMIC - LED Drivers RT7320GSP
IC LED DRIVER OFFL 78.3MA 8SOP

IC LED DRIVER OFFL 78.3MA 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1028-1280-2-ND 137-RT7320GSP 968631-RT7320GSP RT7320GSP RT7320GSP
Product Name LED Drivers 78.3MA LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 0.0 to 100 volts 0.0 to 100 volts 0.0 to 100 volts
Output Current 78.3 milliamps 78.3 milliamps
Unlock Full Specs
to access all available technical data

Similar Products