RichTek Technology Corporation LED Driver IC RT7306DGS

Description
IC LED DRIVER OFFL ANALOG 8SOP Product overview: RT7306DGS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT7306DGS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL ANALOG 8SOP Product overview: RT7306DGS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT7306DGS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-RT7306DGS
LED Driver IC 137-RT7306DGS
IC LED DRIVER OFFL ANALOG 8SOP Product overview: RT7306DGS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT7306DGS can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL ANALOG 8SOP Product overview: RT7306DGS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT7306DGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 990200-RT7306DGS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
990200-RT7306DGS
Integrated Circuits (ICs) - PMIC - LED Drivers 990200-RT7306DGS
Win Source Part Number: 990200-RT7306DGS Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel Applications: Lighting Standard Package: 2,500 Mounting: SMD (SMT) Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Voltage - Supply (Min): 11V Voltage - Supply (Max): 34V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT7306DGSTR,RT7306DG SDKR,RT7306DGSCT,-RT 7306DGS Base Product Number: RT7306

Win Source Part Number: 990200-RT7306DGS
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Voltage - Supply (Min): 11V
Voltage - Supply (Max): 34V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT7306DGSTR,RT7306DGSDKR,RT7306DGSCT,-RT7306DGS
Base Product Number: RT7306

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT7306DGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT7306DGS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT7306DGS
IC LED DRIVER OFFL ANALOG 8SOP

IC LED DRIVER OFFL ANALOG 8SOP

Supplier's Site
PMIC - LED Drivers - RT7306DGS - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT7306DGS
PMIC - LED Drivers RT7306DGS
IC LED DRVR PS DIM 8SOP

IC LED DRVR PS DIM 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT7306DGS 990200-RT7306DGS RT7306DGS RT7306DGS
Product Name LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 11 to 34 volts 11 to 34 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1766724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
PMIC - LED Drivers - FAN5646S701X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LED Driver IC - 137-LM3414SDX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers