Manufacturer: Richtek USA Inc.
Win Source Part Number: 812594-RT5037GQW
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.44V (Maximum)
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V
IC BATT CHG LI-ION 1CELL 40WQFN
IC BATT CHG LI-ION 1CELL 40WQFN
IC BATT CHG LI-ION 1CELL 40WQFN
Charger IC Lithium Ion/Polymer 40-WQFN (5x5)
IC BATT CHG LI-ION 1CELL 40WQFN
IC BATT CHG LI-ION 1CELL 40WQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 812594-RT5037GQW | RT5037GQWDKR-ND | RT5037GQW | RT5037GQW | RT5037GQW |
| Product Name | PMIC - PMIC - Battery Chargers - RT5037GQW | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 2000 mA | 2000 mA | 2000 mA |