RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT4533AGJ6 RT4533AGJ6

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892493-RT4533AGJ6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) TSOT-23-6 Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Family Name: RT4533 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1330-6, 1028-1330-2, -RT4533AGJ6, 1028-1330-1
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892493-RT4533AGJ6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) TSOT-23-6 Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Family Name: RT4533 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1330-6, 1028-1330-2, -RT4533AGJ6, 1028-1330-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT4533AGJ6 - 892493-RT4533AGJ6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT4533AGJ6
892493-RT4533AGJ6
PMIC - PMIC - LED Drivers - RT4533AGJ6 892493-RT4533AGJ6
Manufacturer: Richtek USA Inc. Win Source Part Number: 892493-RT4533AGJ6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) TSOT-23-6 Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Family Name: RT4533 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1330-6, 1028-1330-2, -RT4533AGJ6, 1028-1330-1

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892493-RT4533AGJ6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) TSOT-23-6
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Family Name: RT4533
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1330-6, 1028-1330-2, -RT4533AGJ6, 1028-1330-1

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-RT4533AGJ6
LED Driver IC 137-RT4533AGJ6
IC LED DRVR RGLTR PWM TSOT23-6 Product overview: RT4533AGJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4533AGJ6 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM TSOT23-6 Product overview: RT4533AGJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4533AGJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - LED Drivers
RT4533AGJ6
PMIC - LED Drivers RT4533AGJ6
IC ASYN BOOST FOR 10WLEDS 6TSOT

IC ASYN BOOST FOR 10WLEDS 6TSOT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT4533AGJ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT4533AGJ6
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT4533AGJ6
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 892493-RT4533AGJ6 137-RT4533AGJ6 RT4533AGJ6 RT4533AGJ6
Product Name PMIC - PMIC - LED Drivers - RT4533AGJ6 LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Package Type TSOT-23-6 Tape & Reel (TR)
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3500TL-16 - Lingto Electronic Limited
Specs
Output Current 400 milliamps
View Details
LED Drivers - 7805789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features Outdoor Rated; RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - A6282ELPTR - 816350-A6282ELPTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver ICs - 2580648P - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 0.1429 volts
Output Voltage 42 volts
View Details
5 suppliers