RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized RT3181CGQW

Description
Win Source Part Number: 991115-RT3181CGQW Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Transmitter Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2mA Voltage - Supply: 5V ~ 19V Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-WQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT3181CGQWDKR,1 028-RT3181CGQWCT,102 8-RT3181CGQWTR
Request a Quote Datasheet
Description
Win Source Part Number: 991115-RT3181CGQW Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Transmitter Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2mA Voltage - Supply: 5V ~ 19V Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-WQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT3181CGQWDKR,1 028-RT3181CGQWCT,102 8-RT3181CGQWTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 991115-RT3181CGQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
991115-RT3181CGQW
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 991115-RT3181CGQW
Win Source Part Number: 991115-RT3181CGQW Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Transmitter Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2mA Voltage - Supply: 5V ~ 19V Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-WQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT3181CGQWDKR,1 028-RT3181CGQWCT,102 8-RT3181CGQWTR

Win Source Part Number: 991115-RT3181CGQW
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Wireless Power Transmitter
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 2mA
Voltage - Supply: 5V ~ 19V
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT3181CGQWDKR,1028-RT3181CGQWCT,1028-RT3181CGQWTR

Buy Now Datasheet
Power Management - Specialized - RT3181CGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RT3181CGQW
Power Management - Specialized RT3181CGQW
Wireless Power Transmitter PMIC 48-WQFN (6x6)

Wireless Power Transmitter PMIC 48-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 991115-RT3181CGQW RT3181CGQW
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details