RichTek Technology Corporation Interface - Interface - Specialized - RT1710SGQW RT1710SGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 835840-RT1710SGQW Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 835840-RT1710SGQW Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT1710SGQW is a specialized interface IC designed for USB Type-C cables, supporting both active and passive configurations. It features electronically marked capabilities that allow for USB Power Delivery Structured VDM Discover Identity commands, enabling the identification of cable characteristics such as current carrying capacity and vendor information. The device is housed in an 8-lead WDFN-2x2 package and operates within a voltage range of 4V to 5.5V on the VCON1/VCON2 pins. Key functionalities include support for SOP,Äô communication, an integrated transceiver with BMC PHY, embedded resistors and diodes, and multi-time writable memory for storing VDM data. The RT1710SGQW also incorporates built-in slew rate control to minimize EMI effects and supports I²C bus programming for VDM data. This product is suitable for applications involving USB Full-Featured Type-C cables, making it a relevant choice for engineers looking to implement advanced USB connectivity solutions.

Datasheet Summary
Powered by GS/AI

The RT1710SGQW is a specialized interface IC designed for USB Type-C cables, supporting both active and passive configurations. It features electronically marked capabilities that allow for USB Power Delivery Structured VDM Discover Identity commands, enabling the identification of cable characteristics such as current carrying capacity and vendor information. The device is housed in an 8-lead WDFN-2x2 package and operates within a voltage range of 4V to 5.5V on the VCON1/VCON2 pins. Key functionalities include support for SOP,Äô communication, an integrated transceiver with BMC PHY, embedded resistors and diodes, and multi-time writable memory for storing VDM data. The RT1710SGQW also incorporates built-in slew rate control to minimize EMI effects and supports I²C bus programming for VDM data. This product is suitable for applications involving USB Full-Featured Type-C cables, making it a relevant choice for engineers looking to implement advanced USB connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - RT1710SGQW - 835840-RT1710SGQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - RT1710SGQW
835840-RT1710SGQW
Interface - Interface - Specialized - RT1710SGQW 835840-RT1710SGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 835840-RT1710SGQW Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 835840-RT1710SGQW
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
RT1710SGQW
Integrated Circuits (ICs) - Interface - Specialized RT1710SGQW
IC INTERFACE SPECIALIZED 8WDFN

IC INTERFACE SPECIALIZED 8WDFN

Supplier's Site
Interface - Specialized - RT1710SGQW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
RT1710SGQW
Interface - Specialized RT1710SGQW
IC INTERFACE SPECIALIZED 8WDFN

IC INTERFACE SPECIALIZED 8WDFN

Supplier's Site Datasheet
Specialized - RT1710SGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
RT1710SGQW
Specialized RT1710SGQW
USB Type C Interface 8-WDFN (2x2)

USB Type C Interface 8-WDFN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 835840-RT1710SGQW RT1710SGQW RT1710SGQW RT1710SGQW
Product Name Interface - Interface - Specialized - RT1710SGQW Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2139024P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Quad buffer/line driver; 3-state - 74AHC125D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface - CODECs - ADAU1328BSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers