RichTek Technology Corporation Board Mount LED Drivers - EVB_RT8555WSC EVB_RT8555WSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793435-EVB_RT8555WSC Features: Dimmable, I2C Interface Voltage - Output: 36V Voltage - Input: 2.7 V ~ 24 V Supplied Contents: Board(s) Utilized IC / Part: RT8555 Outputs and Type: 6, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793435-EVB_RT8555WSC Features: Dimmable, I2C Interface Voltage - Output: 36V Voltage - Input: 2.7 V ~ 24 V Supplied Contents: Board(s) Utilized IC / Part: RT8555 Outputs and Type: 6, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - EVB_RT8555WSC - 793435-EVB_RT8555WSC - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - EVB_RT8555WSC
793435-EVB_RT8555WSC
Board Mount LED Drivers - EVB_RT8555WSC 793435-EVB_RT8555WSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 793435-EVB_RT8555WSC Features: Dimmable, I2C Interface Voltage - Output: 36V Voltage - Input: 2.7 V ~ 24 V Supplied Contents: Board(s) Utilized IC / Part: RT8555 Outputs and Type: 6, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793435-EVB_RT8555WSC
Features: Dimmable, I2C Interface
Voltage - Output: 36V
Voltage - Input: 2.7 V ~ 24 V
Supplied Contents: Board(s)
Utilized IC / Part: RT8555
Outputs and Type: 6, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 793435-EVB_RT8555WSC
Product Name Board Mount LED Drivers - EVB_RT8555WSC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3409 PFET Buck Controller for High Power LED Drives - LM3409MYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
Ic, Led Driver Lin, 10Ma, Sot143R; Device Topology Infineon - 47W3306 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.4 to 18 volts
Output Voltage 16 volts
View Details
2 suppliers
LED Drivers - 763527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 28 watts
Features RoHS Compliant
View Details