MODEL PM51 - 33 -- PM51 SERIES
Hex Valve
PM51 Series
Model PM51 - 33
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PM51 - 33 |
|
Product Name
|
PM51 Series |
|
Valve Type
|
Block Bleed; Metal Seated; Cartridge
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
Stainless Steel
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Control Valve; Plug; Venturi Ball Design
Primary Material
Steel; Carbon Steel, Allot Steel
Valve Size
1.00 to 6.00 inch (25.40 to 152.40 mm)
View Details