MODEL PM46 - 33 -- PM46 SERIES
Hex Valve
PM46 Series
Model PM46 - 33
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PM46 - 33 |
|
Product Name
|
PM46 Series |
|
Valve Type
|
Block Bleed; Metal Seated; Cartridge
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball
Primary Material
PVDF; Ultra High Purity PVDF
Valve Size
2.00 inch (50.80 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Brass / Bronze; Brass
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Control Valve; Directional; Poppet; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details