MODEL PG48 - 31 - 31 -- PG48 SERIES
Hex Valve
PG48 Series
Model PG48 - 31 - 31
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PG48 - 31 - 31 |
|
Product Name
|
PG48 Series |
|
Valve Type
|
Block Bleed; Metal Seated; Needle
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Primary Material
PVC-U
Valve Size
3.74 inch (95.00 mm)
Maximum Pressure
145.04 psi (102 m H2O)
View Details
Valve Type
Check
Valve Size
0.75 inch (19.05 mm)
Maximum Pressure
150.00 psi (106 m H2O)
View Details
Valve Type
Shuttle Valves
Valve Size
0.25 inch (6.35 mm)
Maximum Pressure
0.00 psi (0.0 m H2O)
View Details