MODEL HN39MF - 1 -- HN39 SERIES
Hex Valve
HN39 Series
Model HN39MF - 1
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model HN39MF - 1 |
|
Product Name
|
HN39 Series |
|
Valve Type
|
Cryogenic; Metal Seated; Metering; Needle; Shut Off
|
|
Primary Material
|
Stainless Steel
|
|
Media
|
Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Air; Compressed Air
|
|
Valve Size
|
0.12 inch (3.17 mm)
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
CPVC; CPVC
Valve Size
4.00 inch (101.60 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Metering
Primary Material
Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Needle
Primary Material
Aluminum; Brass / Bronze
Media
Water; Oil; Air
View Details
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel; Steel; Exotic Metal (optional feature)
Media
Water; Gas; Sour Gas; Steam
View Details