RH Systems Humidity and SF6 Gas Analyzer 973-SF6

Description
The RH Systems Model 973-SF6 Analyzer was specifically designed for measurement of humidity and SF6 purity in gas insulated switchgear systems. Humidity measurement data is displayed in ppmv, ppmw and dew/frost point at either system pressure or standard pressure. Purity measurement is displayed directly in % volume SF6. Both the humidity and purity measurements utilize accurate and reliable condensation techniques. Gas Recovery The 973-SF6 is equipped with a gas recovery system that stores the sampled gas during the measurement process in its internal storage tank. After completion of the measurement, the stored gas may be pumped back into the original compartment or into another container. Starting and ending system pressures are also measured. Easy, Automated Usage User configurable via the full color active matrix LCD touch screen, the 973-SF6 may be configured for measurement of humidity, % volume SF6, or both, with either automatic or manually initiated pump back. Using the bi-directional RS-232 communications port, all measurement data may be easily transferred into a PC for electronic storage and report generation.
Datasheet
Description
The RH Systems Model 973-SF6 Analyzer was specifically designed for measurement of humidity and SF6 purity in gas insulated switchgear systems. Humidity measurement data is displayed in ppmv, ppmw and dew/frost point at either system pressure or standard pressure. Purity measurement is displayed directly in % volume SF6. Both the humidity and purity measurements utilize accurate and reliable condensation techniques. Gas Recovery The 973-SF6 is equipped with a gas recovery system that stores the sampled gas during the measurement process in its internal storage tank. After completion of the measurement, the stored gas may be pumped back into the original compartment or into another container. Starting and ending system pressures are also measured. Easy, Automated Usage User configurable via the full color active matrix LCD touch screen, the 973-SF6 may be configured for measurement of humidity, % volume SF6, or both, with either automatic or manually initiated pump back. Using the bi-directional RS-232 communications port, all measurement data may be easily transferred into a PC for electronic storage and report generation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and SF6 Gas Analyzer - 973-SF6 - RH Systems
Albuquerque, NM, USA
Humidity and SF6 Gas Analyzer
973-SF6
Humidity and SF6 Gas Analyzer 973-SF6
The RH Systems Model 973-SF6 Analyzer was specifically designed for measurement of humidity and SF6 purity in gas insulated switchgear systems. Humidity measurement data is displayed in ppmv, ppmw and dew/frost point at either system pressure or standard pressure. Purity measurement is displayed directly in % volume SF6. Both the humidity and purity measurements utilize accurate and reliable condensation techniques. Gas Recovery The 973-SF6 is equipped with a gas recovery system that stores the sampled gas during the measurement process in its internal storage tank. After completion of the measurement, the stored gas may be pumped back into the original compartment or into another container. Starting and ending system pressures are also measured. Easy, Automated Usage User configurable via the full color active matrix LCD touch screen, the 973-SF6 may be configured for measurement of humidity, % volume SF6, or both, with either automatic or manually initiated pump back. Using the bi-directional RS-232 communications port, all measurement data may be easily transferred into a PC for electronic storage and report generation.

The RH Systems Model 973-SF6 Analyzer was specifically designed for measurement of humidity and SF6 purity in gas insulated switchgear systems. Humidity measurement data is displayed in ppmv, ppmw and dew/frost point at either system pressure or standard pressure. Purity measurement is displayed directly in % volume SF6. Both the humidity and purity measurements utilize accurate and reliable condensation techniques.

Gas Recovery

The 973-SF6 is equipped with a gas recovery system that stores the sampled gas during the measurement process in its internal storage tank. After completion of the measurement, the stored gas may be pumped back into the original compartment or into another container. Starting and ending system pressures are also measured.

Easy, Automated Usage

User configurable via the full color active matrix LCD touch screen, the 973-SF6 may be configured for measurement of humidity, % volume SF6, or both, with either automatic or manually initiated pump back. Using the bi-directional RS-232 communications port, all measurement data may be easily transferred into a PC for electronic storage and report generation.

Supplier's Site Datasheet

Technical Specifications

  RH Systems
Product Category Gas Instruments
Product Number 973-SF6
Product Name Humidity and SF6 Gas Analyzer
Measurement Type %Volume
Application Process Gas
Gas Types SO2 (optional feature); (0 - 500 ppm); SF6; (80 - 100%); Water Vapor; (40 - 20,000 ppm)
Display Digital
Features Interchangeable Probes
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Air Quality Monitors - 1749558 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details