RH Laboratories, Inc. Miniature Switches 160-F200

Description
RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request.
Datasheet
Description
RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Switches - 160-F200 - RH Laboratories, Inc.
Nashua, NH, USA
Miniature Switches
160-F200
Miniature Switches 160-F200
RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request.

RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Switches
Product Number 160-F200
Product Name Miniature Switches
Frequency Range 2000 to 18000 MHz
Insertion Loss 3.5 dB
Isolation 55 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz - AS222-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 100 to 3000 MHz
Isolation 18 to 27 dB
View Details
3 suppliers