Skyworks Solutions, Inc. pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz AS222-92LF

Description
The AS222-92 is a medium power IC FET SPDT switch in a low cost miniature SC-70 6 lead plastic package. The AS222-92 features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.
Request a Quote Datasheet
Description
The AS222-92 is a medium power IC FET SPDT switch in a low cost miniature SC-70 6 lead plastic package. The AS222-92 features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz - AS222-92LF - Skyworks Solutions, Inc.
Irvine, CA, United States
pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz
AS222-92LF
pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz AS222-92LF
The AS222-92 is a medium power IC FET SPDT switch in a low cost miniature SC-70 6 lead plastic package. The AS222-92 features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.

The AS222-92 is a medium power IC FET SPDT switch in a low cost miniature SC-70 6 lead plastic package. The AS222-92 features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.

Supplier's Site
RF Switches - 863-1240-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1240-1-ND
RF Switches 863-1240-1-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 863-1240-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1240-2-ND
RF Switches 863-1240-2-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 863-1240-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1240-6-ND
RF Switches 863-1240-6-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - AS222-92LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS222-92LF
RF Switches AS222-92LF
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number AS222-92LF 863-1240-1-ND AS222-92LF
Product Name pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz RF Switches RF Switches
Package Type Surface Mount; SC-88, 6L Surface Mount; 6-TSSOP, SC-88, SOT-363 Surface Mount
Frequency Range 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz
Isolation 18 to 27 dB 18 dB 18 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

GaAs High Isolation SPDT Non-Reflective Switch 0.1 - 6 GHz - SKY13372-467LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 6000 MHz
Isolation 42 to 65 dB
View Details
4 suppliers
RF Switches - SKY85601-11 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4900 to 5900 MHz
View Details
0.4 to 3.8 GHz DPDT Switch - SKY13596-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 3800 MHz
Isolation 21 dB
View Details
2 suppliers
GaAs SPDT 7 W Switch 20 MHz - 5 GHz - SKY13299-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 20 to 5000 MHz
Isolation 22 to 30 dB
View Details
3 suppliers