The RF Telemetry Module operates at a frequency of 868MHz and is designed for applications requiring remote control and networking capabilities. It features a range of up to 2,000 meters and supports 8/10 digital inputs/outputs along with 2 analog inputs and PWM outputs. The module is equipped with a secure data protocol that includes auto acknowledgment and a watchdog function for enhanced reliability. This module operates on a supply voltage range of 2.2V to 3.6V and has a transmit power of 100mW, making it suitable for low-power applications. It is CE compliant for license-free use and offers an easy pairing process for one-to-one or one-to-many configurations. The small form factor and minimal external component requirements facilitate integration into various projects.
MODULE, RF TELEMETRY, 868MHZ, DIP, 2KM; RF Modulation:-; Data Rate Max:-; Frequency Max:915MHz; Sensitivity dBm:-; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Transmit Power:100mW; Module Interface:-; Supply Current:100mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 07W6387 |
| Product Name | Module, Rf Telemetry, 868Mhz, Dip, 2Km; Rf Modulation Rf Solutions |