AIRETOS® E95 Class - Series X: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility.
Key Features
Up to True Industrial Grade, for severe weather operation (-40 ~ 85°C)
Dual Band (DB), 2.4Ghz + 5 Ghz wireless connection up to 450Mbps
Up to 3 antenna connectors, for MIMO 3Tx3R
Enhanced Tx Power up to 25dBm & TxBF
Transmission Beamforming (TxBF)
Technical Summary
Form Factor
Full-mini PCIe
Chipset
Qualcomm-Atheros AR9580/90/92
Standard
IEEE 802.11abgn Wi-Fi
Data Transfer Rates
Up to 450Mbps (dynamic)
Industrial Reference
Based on Qualcomm Atheros reference design XB116 (+ new SKYWORKS FEM)
Communications Interface
WLAN via PCI Express Standard 1.1 host I/O
Antenna Type
up to Three I-PEX / U.FL connectors
RF Output Power, per chain
up to 21dBm
RF Output Power, combined
up to 25dBm
Industry Standards
Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast®
Power Consumption
900 mA *during Transmit Packet Test HT 40
Operating Temperature
up to -40 to +85 Celsius
Operating System
Windows, Linux, macOS, Android
Pre-approved Antenna Series
WAPH
Internal, PCB Dipole
< 2.5db
WAFH*
Internal, FPC Dipole
< 3db
WAMF*
Internal, F-Type PIFA
< 3db
WAND
External, Omni
< 5db
WEAD
External, PCB Dipole
< 5db
*certified on demand
List may vary per domain
Our Services
Compliance & Regulatory
We support customers to bring their wireless products to end use in accordance with their certification needs.
Electronic Design
Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications.
Software Engineering
We provide the optimal support from custom designs to innovative system-level codebases and development kits.
The power of AIRETOS® E95 Class
The AIRETOS® E95 Class supports high-end wireless link configurations that can use a full range of enterprise-level protocol features, like CCX compatibility and FIPS-loopback for hardware-based security. Industrial and military operating conditions variants are available too, making the E95 Class a gamut of choice for designing demanding applications with backward compatibility.
The E95 Class provides great options for Outdoor IIoT and Industry 4.0 IoT, Smart Cities Infrastructure, Agriculture and Energy, Transportation and Mobility Solutions, Drones & Robotics, Medical & Healthcare Devices, Smart Environment, and Habitation Spaces Sensor Aggregators, Automotive and Aerospace Networking.
AIRETOS® E95 Class - Series X: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility.
Key Features
- Up to True Industrial Grade, for severe weather operation (-40 ~ 85°C)
- Dual Band (DB), 2.4Ghz + 5 Ghz wireless connection up to 450Mbps
- Up to 3 antenna connectors, for MIMO 3Tx3R
- Enhanced Tx Power up to 25dBm & TxBF
- Transmission Beamforming (TxBF)
|
Technical Summary |
| Form Factor | Full-mini PCIe |
| Chipset | Qualcomm-Atheros AR9580/90/92 |
| Standard | IEEE 802.11abgn Wi-Fi |
| Data Transfer Rates | Up to 450Mbps (dynamic) |
| Industrial Reference | Based on Qualcomm Atheros reference design XB116 (+ new SKYWORKS FEM) |
| Communications Interface | WLAN via PCI Express Standard 1.1 host I/O |
| Antenna Type | up to Three I-PEX / U.FL connectors |
| RF Output Power, per chain | up to 21dBm |
| RF Output Power, combined | up to 25dBm |
| Industry Standards | Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® |
| Power Consumption | 900 mA *during Transmit Packet Test HT 40 |
| Operating Temperature | up to -40 to +85 Celsius |
| Operating System | Windows, Linux, macOS, Android |
|
Pre-approved Antenna Series | |
| WAPH | Internal, PCB Dipole | < 2.5db |
| WAFH* | Internal, FPC Dipole | < 3db |
| WAMF* | Internal, F-Type PIFA | < 3db |
| WAND | External, Omni | < 5db |
| WEAD | External, PCB Dipole | < 5db |
| *certified on demand | | |
| List may vary per domain | | |
|
Our Services |
| Compliance & Regulatory | We support customers to bring their wireless products to end use in accordance with their certification needs. |
| Electronic Design | Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. |
| Software Engineering | We provide the optimal support from custom designs to innovative system-level codebases and development kits. |
|
The power of AIRETOS® E95 Class |
| The AIRETOS® E95 Class supports high-end wireless link configurations that can use a full range of enterprise-level protocol features, like CCX compatibility and FIPS-loopback for hardware-based security. Industrial and military operating conditions variants are available too, making the E95 Class a gamut of choice for designing demanding applications with backward compatibility.
The E95 Class provides great options for Outdoor IIoT and Industry 4.0 IoT, Smart Cities Infrastructure, Agriculture and Energy, Transportation and Mobility Solutions, Drones & Robotics, Medical & Healthcare Devices, Smart Environment, and Habitation Spaces Sensor Aggregators, Automotive and Aerospace Networking. |