Intelligraphics, Inc. Wireless Local Area Network System-On-Chip Stamp Module IGX-UACF1-9379b7-BT

Description
IGX-UACF1-9379b7-BT is an highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHzSupports USB interface for WLAN and Bluetooth. Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate. Supports Bluetooth for class1 and class2 power level transmissions. Key Features: Highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHz Supports USB interface for WLAN and Bluetooth. Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate. Supports Bluetooth for class1 and class2 power level transmissions. Support OS: Windows 7/8.1/10
Description
IGX-UACF1-9379b7-BT is an highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHzSupports USB interface for WLAN and Bluetooth. Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate. Supports Bluetooth for class1 and class2 power level transmissions. Key Features: Highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHz Supports USB interface for WLAN and Bluetooth. Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate. Supports Bluetooth for class1 and class2 power level transmissions. Support OS: Windows 7/8.1/10

Suppliers

Company
Product
Description
Supplier Links
Wireless Local Area Network System-On-Chip Stamp Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Austin, TX, United States
Wireless Local Area Network System-On-Chip Stamp Module
IGX-UACF1-9379b7-BT
Wireless Local Area Network System-On-Chip Stamp Module IGX-UACF1-9379b7-BT
IGX-UACF1-9379b7-BT is an highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHzSupports USB interface for WLAN and Bluetooth. Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate. Supports Bluetooth for class1 and class2 power level transmissions. Key Features: Highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHz Supports USB interface for WLAN and Bluetooth. Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate. Supports Bluetooth for class1 and class2 power level transmissions. Support OS: Windows 7/8.1/10

IGX-UACF1-9379b7-BT is an highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHzSupports USB interface for WLAN and Bluetooth. Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate. Supports Bluetooth for class1 and class2 power level transmissions.

Key Features:

  • Highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications.
  • Dual-stream spatial multiplexing up to 867 Mbps data rate.
  • Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHz
  • Supports USB interface for WLAN and Bluetooth.
  • Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate.
  • Supports Bluetooth for class1 and class2 power level transmissions.
  • Support OS: Windows 7/8.1/10
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Wireless Network Components
Product Number IGX-UACF1-9379b7-BT
Product Name Wireless Local Area Network System-On-Chip Stamp Module
Unlock Full Specs
to access all available technical data

Similar Products