The Fm Transceiver Module, 868MHz, features the Semtech SX1262 LoRa,Ñ¢ modem, providing a range of over 20 kilometers with high interference immunity. It supports multiple modulation schemes including LoRa, FSK, GFSK, MSK, GMSK, and OOK, with a maximum data rate of 300 kbps. The module offers a high transmit power of +22 dBm at 118 mA and a receive sensitivity down to -148 dBm, enabling a maximum link budget of 170 dB. It includes a built-in RF switch, a programmable bit rate, and a packet engine capable of handling up to 256 bytes with CRC. The module operates with a low receive current of 4.6 mA in LoRa mode and features a built-in temperature sensor and low battery indicator. The compact design measures 23mm x 20mm and is CE compliant for the 868MHz version, with FCC certification pending for the 915MHz version. This module is suitable for applications such as RF alarms, sensor networks, long-range telemetry, and building automation.
FM TRANSCEIVER MODULE, 868MHZ; RF Modulation:FM, FSK, GFSK, GMSK, LoRa, MSK, OOK; Data Rate Max:300Kbps; Frequency Max:868MHz; Sensitivity dBm:-148dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.7V; Transmit Power:22dBm; Module RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 94AC7618 |
| Product Name | Fm Transceiver Module, 868Mhz; Rf Modulation Rf Solutions |