AIRETOS® E94 Class - Series H: 802.11 abgn 2T/2R Dual Band Wi-Fi & BT Combo modules.
Key Features
Dual Band (DB) 2.4Ghz + 5 Ghz wireless connection up to 300Mbps
Lowest (best-in-class) power consumption
Extended temperature grade version
Support for DirectConnect / Wi-Fi CERTIFIED Direct® and Miracast®
Modular World Regulatory Certification (50+ domains)
Technical Summary
Form Factor
Half-mini PCIe
Chipset
Qualcomm-Atheros AR9462-BL3A
Standard
IEEE 802.11abgn Wi-Fi + Bluetooth v4.2
Data Transfer Rates
Up to 300Mbps (dynamic)
Industrial Reference
Qualcomm Atheros reference design WB222 (QCA P/N AR5B22)
Communications Interface
WLAN via PCI Express Standard 1.1 host I/O + Bluetooth via USB PIN mapping
Antenna Type
I-PEX / U.FL connectors: CH0 for WLAN and BT coexistence
RF Output Power, per chain
up to 19dBm
RF Output Power, combined
up to 21dBm
Industry Standards
Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast®
Power Consumption
269.11 mA
Operating Temperature
up to -20 to +85 Celsius
Operating System
Windows, Linux, macOS, Android
Pre-approved Antenna Series
WAPH
Internal, PCB Dipole
< 2.5db
WAFH
Internal, FPC Dipole
< 3db
WAMF
Internal, F-Type PIFA
< 3db
WAND
External, Omni
< 5db
WEAD
External, PCB Dipole
< 5db
List may vary per domain
Our Services
Compliance & Regulatory
We support customers to bring their wireless products to end use in accordance with their certification needs.
Electronic Design
Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications.
Software Engineering
We provide the optimal support from custom designs to innovative system-level codebases and development kits.
The power of AIRETOS® E94 Class
The AIRETOS® E94 Class highly integrated solutions provide customers with great design flexibility and consumers with enormous wireless experience improvement. Its Bluetooth system can be enabled and disabled independently, it uses the same antenna and it is fully compliant to BT4.0, 3.0HS & v2.1 that supports EDR of 2Mbps and 3Mbps for data and audio communications.
The AIRETOS® E94 Class WLAN architecture delivers great benefits for PC manufacturers and consumers alike. By cutting the power consumption in half, The E94 class modules are enabling best-in-class wireless features with a greatly reduced impact on the battery life of mobile devices. With World level Regulatory Compliance and full compatibility with the latest industry standards like 802.11d/h regulatory adaptability, Wi-Fi Protected Setup™ via PIN and Push-Button (PBC), Passpoint™ and Voice protocols, E94 Class provide a modern all-round solution at an optimal price point.
The Class’ Variant AEH-AR9462 evolves Qualcomm-Atheros’s Reference Design WB222 using the AR9462-BL3A chipset. Its Bluetooth system can be enabled and disabled independently, it uses the same antenna and it is fully compliant to BT4.0, 3.0HS & v2.1 that supports EDR of 2Mbps and 3Mbps for data and audio communications.
The Class’ Variant AEH-AR9485 evolves Qualcomm-Atheros’s Reference Design HB125 using the AR9485-AL1A chipset targeting at the growing value computing products market segment.
AIRETOS® E94 Class - Series H: 802.11 abgn 2T/2R Dual Band Wi-Fi & BT Combo modules.
Key Features
- Dual Band (DB) 2.4Ghz + 5 Ghz wireless connection up to 300Mbps
- Lowest (best-in-class) power consumption
- Extended temperature grade version
- Support for DirectConnect / Wi-Fi CERTIFIED Direct® and Miracast®
- Modular World Regulatory Certification (50+ domains)
|
Technical Summary |
| Form Factor | Half-mini PCIe |
| Chipset | Qualcomm-Atheros AR9462-BL3A |
| Standard | IEEE 802.11abgn Wi-Fi + Bluetooth v4.2 |
| Data Transfer Rates | Up to 300Mbps (dynamic) |
| Industrial Reference | Qualcomm Atheros reference design WB222 (QCA P/N AR5B22) |
| Communications Interface | WLAN via PCI Express Standard 1.1 host I/O + Bluetooth via USB PIN mapping |
| Antenna Type | I-PEX / U.FL connectors: CH0 for WLAN and BT coexistence |
| RF Output Power, per chain | up to 19dBm |
| RF Output Power, combined | up to 21dBm |
| Industry Standards | Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® |
| Power Consumption | 269.11 mA |
| Operating Temperature | up to -20 to +85 Celsius |
| Operating System | Windows, Linux, macOS, Android |
|
Pre-approved Antenna Series | |
| WAPH | Internal, PCB Dipole | < 2.5db |
| WAFH | Internal, FPC Dipole | < 3db |
| WAMF | Internal, F-Type PIFA | < 3db |
| WAND | External, Omni | < 5db |
| WEAD | External, PCB Dipole | < 5db |
| | |
| List may vary per domain | | |
|
Our Services |
| Compliance & Regulatory | We support customers to bring their wireless products to end use in accordance with their certification needs. |
| Electronic Design | Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. |
| Software Engineering | We provide the optimal support from custom designs to innovative system-level codebases and development kits. |
|
The power of AIRETOS® E94 Class |
| The AIRETOS® E94 Class highly integrated solutions provide customers with great design flexibility and consumers with enormous wireless experience improvement. Its Bluetooth system can be enabled and disabled independently, it uses the same antenna and it is fully compliant to BT4.0, 3.0HS & v2.1 that supports EDR of 2Mbps and 3Mbps for data and audio communications.
The AIRETOS® E94 Class WLAN architecture delivers great benefits for PC manufacturers and consumers alike. By cutting the power consumption in half, The E94 class modules are enabling best-in-class wireless features with a greatly reduced impact on the battery life of mobile devices. With World level Regulatory Compliance and full compatibility with the latest industry standards like 802.11d/h regulatory adaptability, Wi-Fi Protected Setup™ via PIN and Push-Button (PBC), Passpoint™ and Voice protocols, E94 Class provide a modern all-round solution at an optimal price point.
The Class’ Variant AEH-AR9462 evolves Qualcomm-Atheros’s Reference Design WB222 using the AR9462-BL3A chipset. Its Bluetooth system can be enabled and disabled independently, it uses the same antenna and it is fully compliant to BT4.0, 3.0HS & v2.1 that supports EDR of 2Mbps and 3Mbps for data and audio communications.
The Class’ Variant AEH-AR9485 evolves Qualcomm-Atheros’s Reference Design HB125 using the AR9485-AL1A chipset targeting at the growing value computing products market segment. |