RF Solutions, Ltd. Antenna, 1/4 Wave Whip, Sma, 868Mhz; Antenna Type Rf Solutions FLEXI-SMA-868

Description
ANTENNA, 1/4 WAVE WHIP, SMA, 868MHZ; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
ANTENNA, 1/4 WAVE WHIP, SMA, 868MHZ; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, 1/4 Wave Whip, Sma, 868Mhz; Antenna Type Rf Solutions - 94M7303 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 1/4 Wave Whip, Sma, 868Mhz; Antenna Type Rf Solutions
94M7303
Antenna, 1/4 Wave Whip, Sma, 868Mhz; Antenna Type Rf Solutions 94M7303
ANTENNA, 1/4 WAVE WHIP, SMA, 868MHZ; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes

ANTENNA, 1/4 WAVE WHIP, SMA, 868MHZ; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 94M7303
Product Name Antenna, 1/4 Wave Whip, Sma, 868Mhz; Antenna Type Rf Solutions
Primary Frequency Range ? to 868.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2195851-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details