RF Solutions, Ltd. RF Antennas FLEXI-BNC90-433

Description
433MHz Whip, Tilt RF Antenna BNC Connector Mount
Request a Quote Datasheet
Description
433MHz Whip, Tilt RF Antenna BNC Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - FLEXI-BNC90-433-ND - DigiKey
Thief River Falls, MN, United States
433MHz Whip, Tilt RF Antenna BNC Connector Mount

433MHz Whip, Tilt RF Antenna BNC Connector Mount

Buy Now Datasheet
Antenna, Bnc, 90Deg, 433Mhz; Antenna Type Rf Solutions - 24M2086 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Bnc, 90Deg, 433Mhz; Antenna Type Rf Solutions
24M2086
Antenna, Bnc, 90Deg, 433Mhz; Antenna Type Rf Solutions 24M2086
ANTENNA, BNC, 90DEG, 433MHZ; Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:BNC Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes

ANTENNA, BNC, 90DEG, 433MHZ; Antenna Type:Omni-directional; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:BNC Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number FLEXI-BNC90-433-ND 24M2086
Product Name RF Antennas Antenna, Bnc, 90Deg, 433Mhz; Antenna Type Rf Solutions
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details