Ignion Virtual Antenna ALL mXTEND™

Description
ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards GSM850, GSM900, GSM1800/DCS, GSM1900/PCS, UMTS, LTE450, LTE700, LTE800, LTE850, LTE900, LTE1700, LTE1800, LTE1900, LTE2000, LTE2100, LTE2300, LTE2500, and LTE2600. Most used industries. Smart Metering Smart Home & Buildings Industrial IoT Automotive Telematics Asset Tracking & Logistics ALL mXTEND™ benefits. High performance: A global cellular antenna for IoT and mobile devices with high performance in the sub-GHz frequency range. Multiband: All cellular bands covered: 2G/3G/4G/5G and NB-IoT/LTE-M applications in a 24.0 mm x 12.0 mm x 2.0 mm antenna package. Global reach: Through multiband performance (worldwide standards compatible. Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization) Use cases: Smart metering, smart city sensors, automotive. Operation bands summary. GSM, UMTS, LTE, LTE-M, NB-IoT, 5G, and many more within the range of 400 MHz to 8000 MHz.
Request a Quote
Description
ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards GSM850, GSM900, GSM1800/DCS, GSM1900/PCS, UMTS, LTE450, LTE700, LTE800, LTE850, LTE900, LTE1700, LTE1800, LTE1900, LTE2000, LTE2100, LTE2300, LTE2500, and LTE2600. Most used industries. Smart Metering Smart Home & Buildings Industrial IoT Automotive Telematics Asset Tracking & Logistics ALL mXTEND™ benefits. High performance: A global cellular antenna for IoT and mobile devices with high performance in the sub-GHz frequency range. Multiband: All cellular bands covered: 2G/3G/4G/5G and NB-IoT/LTE-M applications in a 24.0 mm x 12.0 mm x 2.0 mm antenna package. Global reach: Through multiband performance (worldwide standards compatible. Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization) Use cases: Smart metering, smart city sensors, automotive. Operation bands summary. GSM, UMTS, LTE, LTE-M, NB-IoT, 5G, and many more within the range of 400 MHz to 8000 MHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALL mXTEND™ is a multiband chip antenna designed for wireless devices operating across global cellular standards from 400 MHz to 8000 MHz, covering GSM, UMTS, LTE, LTE-M, NB-IoT, and 5G. It is housed in a 24.0 mm x 12.0 mm x 2.0 mm package on a glass epoxy substrate, with an omnidirectional radiation pattern, linear polarization, 50 Ω impedance, and operates from -40 °C to +125 °C. The antenna weighs approximately 1.23 g and is intended for use in IoT, automotive telematics, smart metering, and asset tracking applications.

Datasheet Summary
Powered by GS/AI

The ALL mXTEND™ is a multiband chip antenna designed for wireless devices operating across global cellular standards from 400 MHz to 8000 MHz, covering GSM, UMTS, LTE, LTE-M, NB-IoT, and 5G. It is housed in a 24.0 mm x 12.0 mm x 2.0 mm package on a glass epoxy substrate, with an omnidirectional radiation pattern, linear polarization, 50 Ω impedance, and operates from -40 °C to +125 °C. The antenna weighs approximately 1.23 g and is intended for use in IoT, automotive telematics, smart metering, and asset tracking applications.

Suppliers

Company
Product
Description
Supplier Links
Virtual Antenna - ALL mXTEND™ - Ignion
Sant Cugat del Vallès, Spain
Virtual Antenna
ALL mXTEND™
Virtual Antenna ALL mXTEND™
ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards GSM850, GSM900, GSM1800/DCS, GSM1900/PCS, UMTS, LTE450, LTE700, LTE800, LTE850, LTE900, LTE1700, LTE1800, LTE1900, LTE2000, LTE2100, LTE2300, LTE2500, and LTE2600. Most used industries. Smart Metering Smart Home & Buildings Industrial IoT Automotive Telematics Asset Tracking & Logistics ALL mXTEND™ benefits. High performance: A global cellular antenna for IoT and mobile devices with high performance in the sub-GHz frequency range. Multiband: All cellular bands covered: 2G/3G/4G/5G and NB-IoT/LTE-M applications in a 24.0 mm x 12.0 mm x 2.0 mm antenna package. Global reach: Through multiband performance (worldwide standards compatible. Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization) Use cases: Smart metering, smart city sensors, automotive. Operation bands summary. GSM, UMTS, LTE, LTE-M, NB-IoT, 5G, and many more within the range of 400 MHz to 8000 MHz.

ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS.

The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards GSM850, GSM900, GSM1800/DCS, GSM1900/PCS, UMTS, LTE450, LTE700, LTE800, LTE850, LTE900, LTE1700, LTE1800, LTE1900, LTE2000, LTE2100, LTE2300, LTE2500, and LTE2600.

Most used industries.

  • Smart Metering
  • Smart Home & Buildings
  • Industrial IoT
  • Automotive Telematics
  • Asset Tracking & Logistics

ALL mXTEND™ benefits.

  • High performance: A global cellular antenna for IoT and mobile devices with high performance in the sub-GHz frequency range.
  • Multiband: All cellular bands covered: 2G/3G/4G/5G and NB-IoT/LTE-M applications in a 24.0 mm x 12.0 mm x 2.0 mm antenna package.
  • Global reach: Through multiband performance (worldwide standards compatible.
  • Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization)
  • Use cases: Smart metering, smart city sensors, automotive.

Operation bands summary.

GSM, UMTS, LTE, LTE-M, NB-IoT, 5G, and many more within the range of 400 MHz to 8000 MHz.

Supplier's Site Datasheet

Technical Specifications

  Ignion
Product Category Antennas
Product Number ALL mXTEND™
Product Name Virtual Antenna
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 400.0 to 8000.0 MHz
Gain 7.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-102TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers