RF Solutions, Ltd. Ant, Pcb, Gsm, Pentaband, 81X21 Coax Ufl; Antenna Type Rf Solutions ANT-PCB8121-FL

Description
ANT, PCB, GSM, PENTABAND, 81X21 COAX UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ANT, PCB, GSM, PENTABAND, 81X21 COAX UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, Pcb, Gsm, Pentaband, 81X21 Coax Ufl; Antenna Type Rf Solutions - 07W3926 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Pcb, Gsm, Pentaband, 81X21 Coax Ufl; Antenna Type Rf Solutions
07W3926
Ant, Pcb, Gsm, Pentaband, 81X21 Coax Ufl; Antenna Type Rf Solutions 07W3926
ANT, PCB, GSM, PENTABAND, 81X21 COAX UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANT, PCB, GSM, PENTABAND, 81X21 COAX UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 07W3926
Product Name Ant, Pcb, Gsm, Pentaband, 81X21 Coax Ufl; Antenna Type Rf Solutions
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details