RF Solutions, Ltd. Ant, Gsm, Yagi, 23Db, 868Mhz; Antenna Type Rf Solutions ANT-MF-YAG23

Description
ANT, GSM, YAGI, 23DB, 868MHZ; Antenna Type:GSM; Frequency Min:860MHz; Frequency Max:1880MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:23dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes
Datasheet
Description
ANT, GSM, YAGI, 23DB, 868MHZ; Antenna Type:GSM; Frequency Min:860MHz; Frequency Max:1880MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:23dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, Gsm, Yagi, 23Db, 868Mhz; Antenna Type Rf Solutions - 07W3921 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Gsm, Yagi, 23Db, 868Mhz; Antenna Type Rf Solutions
07W3921
Ant, Gsm, Yagi, 23Db, 868Mhz; Antenna Type Rf Solutions 07W3921
ANT, GSM, YAGI, 23DB, 868MHZ; Antenna Type:GSM; Frequency Min:860MHz; Frequency Max:1880MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:23dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

ANT, GSM, YAGI, 23DB, 868MHZ; Antenna Type:GSM; Frequency Min:860MHz; Frequency Max:1880MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:23dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 07W3921
Product Name Ant, Gsm, Yagi, 23Db, 868Mhz; Antenna Type Rf Solutions
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details