RF Solutions, Ltd. RF Antennas ANT-INSIDE-WLAN

Description
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.486GHz, 5.15GHz ~ 5.875GHz 3dB U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.486GHz, 5.15GHz ~ 5.875GHz 3dB U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-INSIDE-WLAN-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.486GHz, 5.15GHz ~ 5.875GHz 3dB U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.486GHz, 5.15GHz ~ 5.875GHz 3dB U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-INSIDE-WLAN-ND
Product Name RF Antennas
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5500.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
GPS L1 Passive Ceramic Patch Antenna 15*15 - ET-GPL1-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details