RF Solutions, Ltd. RF Antennas ANT-9COIL17

Description
915MHZ SPRING COIL ANT 3DBI, PCB
Request a Quote Datasheet
Description
915MHZ SPRING COIL ANT 3DBI, PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-9COIL17-ND - DigiKey
Thief River Falls, MN, United States
915MHZ SPRING COIL ANT 3DBI, PCB

915MHZ SPRING COIL ANT 3DBI, PCB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 357-ANT-9COIL17-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 915.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers