RF Solutions, Ltd. RF Antennas ANT-8WIRE-SMA

Description
868MHz Wire Element RF Antenna 2dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
868MHz Wire Element RF Antenna 2dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-8WIRE-SMA-ND - DigiKey
Thief River Falls, MN, United States
868MHz Wire Element RF Antenna 2dBi SMA Male Connector Mount

868MHz Wire Element RF Antenna 2dBi SMA Male Connector Mount

Buy Now Datasheet
Omni-Directional Antenna, 868Mhz, 2Dbi Rohs Compliant Rf Solutions - 28AK5567 - Newark, An Avnet Company
Chicago, IL, United States
Omni-Directional Antenna, 868Mhz, 2Dbi Rohs Compliant Rf Solutions
28AK5567
Omni-Directional Antenna, 868Mhz, 2Dbi Rohs Compliant Rf Solutions 28AK5567
OMNI-DIRECTIONAL ANTENNA, 868MHZ, 2DBI ROHS COMPLIANT: YES

OMNI-DIRECTIONAL ANTENNA, 868MHZ, 2DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 357-ANT-8WIRE-SMA-ND 28AK5567
Product Name RF Antennas Omni-Directional Antenna, 868Mhz, 2Dbi Rohs Compliant Rf Solutions
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers