RF Solutions, Ltd. RF Antennas ANT-4FP2906-OP

Description
433MHz PCB Trace RF Antenna 1dBi Solder Adhesive
Request a Quote Datasheet
Description
433MHz PCB Trace RF Antenna 1dBi Solder Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-4FP2906-OP-ND - DigiKey
Thief River Falls, MN, United States
433MHz PCB Trace RF Antenna 1dBi Solder Adhesive

433MHz PCB Trace RF Antenna 1dBi Solder Adhesive

Buy Now Datasheet
Pcb Antenna, 433Mhz, 1Dbi Rohs Compliant Rf Solutions - 28AK5557 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 433Mhz, 1Dbi Rohs Compliant Rf Solutions
28AK5557
Pcb Antenna, 433Mhz, 1Dbi Rohs Compliant Rf Solutions 28AK5557
PCB ANTENNA, 433MHZ, 1DBI ROHS COMPLIANT: YES

PCB ANTENNA, 433MHZ, 1DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 357-ANT-4FP2906-OP-ND 28AK5557
Product Name RF Antennas Pcb Antenna, 433Mhz, 1Dbi Rohs Compliant Rf Solutions
Applications RF Antennas
Primary Frequency Range 433.0 MHz
Gain 1 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers