RF Solutions, Ltd. Omni-Directional Antenna, 433.92Mhz Rohs Compliant Rf Solutions ANT-4COIL20

Description
OMNI-DIRECTIONAL ANTENNA, 433.92MHZ ROHS COMPLIANT: YES
Description
OMNI-DIRECTIONAL ANTENNA, 433.92MHZ ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Omni-Directional Antenna, 433.92Mhz Rohs Compliant Rf Solutions - 28AK5556 - Newark, An Avnet Company
Chicago, IL, United States
Omni-Directional Antenna, 433.92Mhz Rohs Compliant Rf Solutions
28AK5556
Omni-Directional Antenna, 433.92Mhz Rohs Compliant Rf Solutions 28AK5556
OMNI-DIRECTIONAL ANTENNA, 433.92MHZ ROHS COMPLIANT: YES

OMNI-DIRECTIONAL ANTENNA, 433.92MHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 28AK5556
Product Name Omni-Directional Antenna, 433.92Mhz Rohs Compliant Rf Solutions
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers