RF Solutions, Ltd. Whip Antenna, 2.4Ghz, 2Dbi, Sma Conn; Antenna Type Rf Solutions ANT-2WHIP2RA-SMA

Description
WHIP ANTENNA, 2.4GHZ, 2DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 2.4GHZ, 2DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 2.4Ghz, 2Dbi, Sma Conn; Antenna Type Rf Solutions - 49AC3131 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4Ghz, 2Dbi, Sma Conn; Antenna Type Rf Solutions
49AC3131
Whip Antenna, 2.4Ghz, 2Dbi, Sma Conn; Antenna Type Rf Solutions 49AC3131
WHIP ANTENNA, 2.4GHZ, 2DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

WHIP ANTENNA, 2.4GHZ, 2DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 49AC3131
Product Name Whip Antenna, 2.4Ghz, 2Dbi, Sma Conn; Antenna Type Rf Solutions
Primary Frequency Range ? to 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers