RF Solutions, Ltd. Whip Antenna, 2.4Ghz, 2Dbi, Sma Conn; Antenna Type Rf Solutions ANT-2WHIP2-SMA

Description
WHIP ANTENNA, 2.4GHZ, 2DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 2.4GHZ, 2DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 2.4Ghz, 2Dbi, Sma Conn; Antenna Type Rf Solutions - 49AC3130 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4Ghz, 2Dbi, Sma Conn; Antenna Type Rf Solutions
49AC3130
Whip Antenna, 2.4Ghz, 2Dbi, Sma Conn; Antenna Type Rf Solutions 49AC3130
WHIP ANTENNA, 2.4GHZ, 2DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

WHIP ANTENNA, 2.4GHZ, 2DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 49AC3130
Product Name Whip Antenna, 2.4Ghz, 2Dbi, Sma Conn; Antenna Type Rf Solutions
Primary Frequency Range ? to 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Telemetry Antennas - 1853075 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma male
View Details