RF Solutions, Ltd. RF Antennas ANT-2HEL28-SMA

Description
2.45GHz Helical RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.45GHz Helical RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-2HEL28-SMA-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Helical RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Male Connector Mount

2.45GHz Helical RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Male Connector Mount

Buy Now Datasheet
Helical Antenna, 2400Ghz, 1.5Dbi Rohs Compliant Rf Solutions - 28AK5554 - Newark, An Avnet Company
Chicago, IL, United States
Helical Antenna, 2400Ghz, 1.5Dbi Rohs Compliant Rf Solutions
28AK5554
Helical Antenna, 2400Ghz, 1.5Dbi Rohs Compliant Rf Solutions 28AK5554
HELICAL ANTENNA, 2400GHZ, 1.5DBI ROHS COMPLIANT: YES

HELICAL ANTENNA, 2400GHZ, 1.5DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 357-ANT-2HEL28-SMA-ND 28AK5554
Product Name RF Antennas Helical Antenna, 2400Ghz, 1.5Dbi Rohs Compliant Rf Solutions
Applications RF Antennas
Primary Frequency Range 2450.0 MHz
Gain 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details