RF Solutions, Ltd. Whip Antenna, 2.4Ghz, 2.15Dbi, Sma Conn; Antenna Type Rf Solutions ANT-24G-WHP-SMA

Description
WHIP ANTENNA, 2.4GHZ, 2.15DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2.15dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 2.4GHZ, 2.15DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2.15dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 2.4Ghz, 2.15Dbi, Sma Conn; Antenna Type Rf Solutions - 49AC3132 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4Ghz, 2.15Dbi, Sma Conn; Antenna Type Rf Solutions
49AC3132
Whip Antenna, 2.4Ghz, 2.15Dbi, Sma Conn; Antenna Type Rf Solutions 49AC3132
WHIP ANTENNA, 2.4GHZ, 2.15DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2.15dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

WHIP ANTENNA, 2.4GHZ, 2.15DBI, SMA CONN; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2.15dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 49AC3132
Product Name Whip Antenna, 2.4Ghz, 2.15Dbi, Sma Conn; Antenna Type Rf Solutions
Primary Frequency Range ? to 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 2766672 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details