RF Solutions, Ltd. Antenna, Dipole+2.1Dbi Gain, 2.4Ghz; Antenna Type Rf Solutions ANT-24G-DPL-FP

Description
ANTENNA, DIPOLE+2.1DBI GAIN, 2.4GHZ; Antenna Type:Dipole; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:2.1dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
ANTENNA, DIPOLE+2.1DBI GAIN, 2.4GHZ; Antenna Type:Dipole; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:2.1dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Dipole+2.1Dbi Gain, 2.4Ghz; Antenna Type Rf Solutions - 24M0614 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Dipole+2.1Dbi Gain, 2.4Ghz; Antenna Type Rf Solutions
24M0614
Antenna, Dipole+2.1Dbi Gain, 2.4Ghz; Antenna Type Rf Solutions 24M0614
ANTENNA, DIPOLE+2.1DBI GAIN, 2.4GHZ; Antenna Type:Dipole; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:2.1dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes

ANTENNA, DIPOLE+2.1DBI GAIN, 2.4GHZ; Antenna Type:Dipole; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:2.1dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 24M0614
Product Name Antenna, Dipole+2.1Dbi Gain, 2.4Ghz; Antenna Type Rf Solutions
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
SMT Antennas - 2102403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Frequency Range 433.1 to ? MHz
Form Factor / Mounting Internal
View Details