RS Components, Ltd. SMT Antennas 2102403

Description
LPRS 433~915MHz Ceramic chip antenna,SMD
Request a Quote
Description
LPRS 433~915MHz Ceramic chip antenna,SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 2102403 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2102403
SMT Antennas 2102403
LPRS 433~915MHz Ceramic chip antenna,SMD

LPRS 433~915MHz Ceramic chip antenna,SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2102403
Product Name SMT Antennas
Primary Frequency Range 433.1 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2506410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 900.0 to 930.0 MHz
Gain 7 dB
View Details
Multi-Band Antennas - 2766678 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
Multi-Band Antennas - 1248876 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details