RF MODULE, TRANSMITTER, AM, HYBRID, 433MHZ; RF Modulation:AM; Data Rate Max:9.6Kbaud; Frequency:433MHz; Sensitivity dBm:0dBm; Supply Voltage Min:2V; Supply Voltage Max:14V; Supply Current:4mA; Product Range:AM hybrid transmitter RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 01M6874 |
| Product Name | Rf Module, Transmitter, Am, Hybrid, 433Mhz; Rf Modulation Rf Solutions |