The Interface Bridge, Enet-Dual Band, 5Vdc, part number 54AH8182, is designed for enterprise networking applications, facilitating connections between 10/100 Ethernet and dual-band 802.11a/b/g/n Wi-Fi. It operates on both 2.4 GHz and 5 GHz frequencies, allowing for flexibility in environments with varying wireless traffic. The device supports advanced security protocols, including WPA2-Enterprise and EAP authentication, making it suitable for mission-critical applications. This bridge requires a 5 VDC external power source and has a compact form factor, measuring 6.12 x 9.96 x 3.18 cm. It operates within a wide temperature range of -20 to +85 ¬8C, ensuring reliability in diverse conditions. The product is equipped with an RJ45 Ethernet connector and is compliant with various regulatory standards, including FCC and CE directives. Its robust features make it a viable option for applications in sectors such as medical devices, retail, and logistics.
INTERFACE BRIDGE, ENET-DUAL BAND, 5VDC; Bridge Type:10/100 Ethernet to 802.11a/b/g/n Dual Band; Module Interface:Ethernet; Supported Devices:-; Supply Voltage Min:4.75VDC; Supply Voltage Max:5.25VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 54AH8182 |
| Product Name | Interface Bridge, Enet-Dual Band, 5Vdc; Bridge Type Advantech |