RF MODULE, TRANSCEIVER, FSK, 433MHZ, 256KBPS; RF Modulation:FSK; Data Rate Max:-; Frequency Max:433MHz; Sensitivity dBm:-; Supply Voltage Min:2.2V; Supply Voltage Max:3.8V; Transmit Power:-; Module Interface:-; Supply Current:21mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 15R0254 |
| Product Name | Rf Module, Transceiver, Fsk, 433Mhz, 256Kbps; Rf Modulation Rf Solutions |