The XBP9B-XCST-002 is a 900MHz RF transceiver module designed for general ISM band applications. It operates within the 900MHz frequency range and is suitable for various wireless communication projects. The module features an RP-SMA connector for antenna attachment, although the antenna is not included. It is designed to provide reliable communication over moderate distances, making it ideal for applications requiring low power consumption and efficient data transmission. The product is compliant with relevant certifications, ensuring it meets industry standards for operation. This module is a suitable choice for engineers looking to implement wireless solutions in their designs.
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
RF TXRX MOD ISM < 1GHZ RP-SMA TH
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1294-ND | XBP9B-XCST-002 | XBP9B-XCST-002 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Frequency-Hopping Spread Spectrum | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 MHz | 900 MHz | 900 MHz |
| Sensitivity | -107 dBm | -107 dBm | -107 dBm |