RF Solutions RF Transmitters RFM67W-868S2

Description
RF Transmitter FSK, GFSK, GMSK, MSK, OOK 868MHz 17dBm 600kbps PCB, Surface Mount Antenna 16-SMD Module
Description
RF Transmitter FSK, GFSK, GMSK, MSK, OOK 868MHz 17dBm 600kbps PCB, Surface Mount Antenna 16-SMD Module
Datasheet
Datasheet Summary
Powered by GS/AI

The RFM67W-868S2 is a surface mount RF transmitter module designed for operation in the 868 MHz ISM band. It supports multiple modulation formats including FSK, GFSK, MSK, GMSK, and OOK, with a programmable output power range from +17 dBm to -18 dBm. The module can achieve bit rates of up to 600 kbits/sec and features both a conventional MCU controlled mode and a stand-alone mode, allowing it to operate independently without a host microcontroller. This module is suitable for various applications such as remote keyless entry systems, remote control and security systems, voice and data RF communication links, active RFID, and advanced metering infrastructure. It maintains consistent RF performance across a supply voltage range of 1.8 to 3.7 V and includes features like low battery detection and an on-chip RC timer for timer/wake-up applications. The compact size of the module, measuring 19.7 x 16 mm, makes it ideal for miniaturized designs. Compliance with regulatory standards for Europe, North America, and Japan further enhances its applicability in global markets.

Datasheet Summary
Powered by GS/AI

The RFM67W-868S2 is a surface mount RF transmitter module designed for operation in the 868 MHz ISM band. It supports multiple modulation formats including FSK, GFSK, MSK, GMSK, and OOK, with a programmable output power range from +17 dBm to -18 dBm. The module can achieve bit rates of up to 600 kbits/sec and features both a conventional MCU controlled mode and a stand-alone mode, allowing it to operate independently without a host microcontroller. This module is suitable for various applications such as remote keyless entry systems, remote control and security systems, voice and data RF communication links, active RFID, and advanced metering infrastructure. It maintains consistent RF performance across a supply voltage range of 1.8 to 3.7 V and includes features like low battery detection and an on-chip RC timer for timer/wake-up applications. The compact size of the module, measuring 19.7 x 16 mm, makes it ideal for miniaturized designs. Compliance with regulatory standards for Europe, North America, and Japan further enhances its applicability in global markets.

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - RFM67W-868S2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
RFM67W-868S2
RF Transmitters RFM67W-868S2
RF Transmitter FSK, GFSK, GMSK, MSK, OOK 868MHz 17dBm 600kbps PCB, Surface Mount Antenna 16-SMD Module

RF Transmitter FSK, GFSK, GMSK, MSK, OOK 868MHz 17dBm 600kbps PCB, Surface Mount Antenna 16-SMD Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transmitters
Product Number RFM67W-868S2
Product Name RF Transmitters
Package Type Surface Mount; 16-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245BPW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-HHCP-433_ - Quarktwin Technology Ltd.
Specs
Features RoHS
Data Rate 1.2 kbps
Operating Frequency 433 MHz
View Details