RF Solutions RF Antennas ANT-INSIDE-WLAN

Description
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.486GHz, 5.15GHz ~ 5.875GHz 3dB U.FL (UMCC), IPEX MHF1 Adhesive
Datasheet
Description
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.486GHz, 5.15GHz ~ 5.875GHz 3dB U.FL (UMCC), IPEX MHF1 Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-INSIDE-WLAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-INSIDE-WLAN
RF Antennas ANT-INSIDE-WLAN
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.486GHz, 5.15GHz ~ 5.875GHz 3dB U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.486GHz, 5.15GHz ~ 5.875GHz 3dB U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-INSIDE-WLAN
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers