RF Solutions GSM & GPRS Antennas ANT-GIBAR-SMA

Description
I Bar GSM Antenna QB Adhesive
Request a Quote Datasheet
Description
I Bar GSM Antenna QB Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 2034666 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2034666
GSM & GPRS Antennas 2034666
I Bar GSM Antenna QB Adhesive

I Bar GSM Antenna QB Adhesive

Supplier's Site
RF Antennas - ANT-GIBAR-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GIBAR-SMA
RF Antennas ANT-GIBAR-SMA
892MHz, 1.94GHz GSM Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi SMA Male Connector Mount

892MHz, 1.94GHz GSM Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2034666 ANT-GIBAR-SMA
Product Name GSM & GPRS Antennas RF Antennas
Applications Basestation GSM
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers